MCFM32/09 Toroidal Power Transformers by Multicomp

TRANSFORMER TOROIDAL 2 X 9V 3.2VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.33

Distributor Stock
Logo for Farnell
Farnell
from US$13.33
No stock
Buy Now
Logo for element14
element14
from US$16.49
-
Buy Now

Specifications

Power Rating 3.2VA
Secondary Voltages 2 x 9V
Secondary Current Nom 178mA
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 43mm
External Length / Height 24mm
Regulation 20%
Secondary Power 1.6VA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFM32/09?

Additional datasheets, footprints and schematics for MCFM32/09 are listed on our Part Details page. You can also find images and similar parts to MCFM32/09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFM32/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFM32/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFM32/09 fall under?

The MCFM32/09 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFM32/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM32/09 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFM32/09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFM32/09 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFM32/09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFM32/09 often in real-time on the comparison pages.

What if I can't find stock of MCFM32/09?

You can fill out our help required form which you can use to request a quote for MCFM32/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay