Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1.6VA |
---|---|
Secondary Voltages | 2 x 9V |
Secondary Current Nom | 89mA |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 42mm |
External Length / Height | 23mm |
Regulation | 21% |
Secondary Power | 0.8VA |
Where can I find additional details, specifications and documents for a MCFM16/09?
Additional datasheets, footprints and schematics for MCFM16/09 are listed on our Part Details page. You can also find images and similar parts to MCFM16/09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFM16/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFM16/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFM16/09 fall under?
The MCFM16/09 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFM16/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM16/09 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFM16/09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFM16/09 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFM16/09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFM16/09 often in real-time on the comparison pages.
What if I can't find stock of MCFM16/09?
You can fill out our help required form which you can use to request a quote for MCFM16/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.