MCFM16/07 Part Information

Details for MCFM16/07 by Multicomp

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 1.6VA
Secondary Voltages 2 x 7V
Secondary Current Nom 114mA
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 42mm
External Length / Height 23mm
Regulation 21%
Secondary Power 0.8VA
RoHS Compliant

Details for MCFM16/07 by Multicomp Pro

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 1.6VA
Secondary Voltages 2 x 7V
Secondary Current Nom 114mA
Transformer Mounting Panel
Current Rating 0.114A
External Height 0.91"
Output Current 0.114A
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MINIATURE TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:23mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFM16/07?

Additional datasheets, footprints and schematics for MCFM16/07 are listed in our Part Details tab. You can also find the MCFM16/07 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFM16/07 in the Pricing & Inventory tab next to part details. You can view MCFM16/07 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFM16/07 fall under?

The MCFM16/07 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFM16/07 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM16/07 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFM16/07 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MCFM16/07 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MCFM16/07.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFM16/07 often in real-time on the comparison pages.

What if I can't find stock of MCFM16/07?

You can fill out our help required form which you can use to request a quote for MCFM16/07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MCFM16/07

Loading...
Loading Results for MCFM16/07
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us