Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Cable Type | FFC / FPC Cable |
---|---|
Cable Length | 50mm |
No. of Wires | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ffc/Fpc Cable, 50Mm | Newark Electronics |
FFC/FPC CABLE, TFT LCD DISPLAY, 50MM | element14 |
Where can I find additional details, specifications and documents for a MCFFC36WB50-1963?
Additional datasheets, footprints and schematics for MCFFC36WB50-1963 are listed on our Part Details page. You can also find images and similar parts to MCFFC36WB50-1963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFFC36WB50-1963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFFC36WB50-1963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFFC36WB50-1963 fall under?
The MCFFC36WB50-1963 is listed under MIDAS Parts.
Can I view similar or alternative parts?
You can view similar parts to MCFFC36WB50-1963 when available in the MIDAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFFC36WB50-1963 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFFC36WB50-1963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFFC36WB50-1963 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFFC36WB50-1963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFFC36WB50-1963 often in real-time on the comparison pages.
What if I can't find stock of MCFFC36WB50-1963?
You can fill out our help required form which you can use to request a quote for MCFFC36WB50-1963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.