Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Cable Type | FFC / FPC Cable |
---|---|
Cable Length | 100mm |
No. of Wires | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable, Ffc, 36Way, Tft Lcd Display | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFFC36W100-1963?
Additional datasheets, footprints and schematics for MCFFC36W100-1963 are listed on our Part Details page. You can also find images and similar parts to MCFFC36W100-1963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFFC36W100-1963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFFC36W100-1963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFFC36W100-1963 fall under?
The MCFFC36W100-1963 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCFFC36W100-1963 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFFC36W100-1963 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFFC36W100-1963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFFC36W100-1963 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFFC36W100-1963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFFC36W100-1963 often in real-time on the comparison pages.
What if I can't find stock of MCFFC36W100-1963?
You can fill out our help required form which you can use to request a quote for MCFFC36W100-1963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.