Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 500VA |
---|---|
Secondary Voltages | 2 x 40V |
Secondary Current Nom | 6.25A |
Transformer Mounting | Chassis |
Primary Voltages | 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 147.1mm |
External Length / Height | 64.7mm |
Fixing Hole Diameter | 8.2mm |
Output Voltage | 40V |
Regulation | 5% |
Secondary Power | 250VA |
Temperature Rise | 55°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSFORMER, 500VA, 2 X 40V | element14 |
Where can I find additional details, specifications and documents for a MCFE500/40?
Additional datasheets, footprints and schematics for MCFE500/40 are listed on our Part Details page. You can also find images and similar parts to MCFE500/40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFE500/40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE500/40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFE500/40 fall under?
The MCFE500/40 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFE500/40 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE500/40 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFE500/40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFE500/40 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFE500/40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFE500/40 often in real-time on the comparison pages.
What if I can't find stock of MCFE500/40?
You can fill out our help required form which you can use to request a quote for MCFE500/40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.