MCFE500/35 Part Information
Details for MCFE500/35 by Multicomp
Transformers>Toroidal Power Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 71.3900 |
10 | 59.5200 |
25 | 53.0500 |
50 | 47.2700 |
100 | 45.1000 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 500VA |
Secondary Voltages | 2 x 35V |
Secondary Current Nom | 7.14A |
Transformer Mounting | Chassis |
Primary Voltages | 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 147.1mm |
External Length / Height | 64.7mm |
Fixing Hole Diameter | 8.2mm |
Output Voltage | 35V |
Regulation | 5% |
Secondary Power | 250VA |
Temperature Rise | 55°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MCFE500/35?
Additional datasheets, footprints and schematics for MCFE500/35 are listed in our Part Details tab. You can also find the MCFE500/35 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFE500/35 in the Pricing & Inventory tab next to part details. You can view MCFE500/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFE500/35 fall under?
The MCFE500/35 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFE500/35 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE500/35 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFE500/35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MCFE500/35 have stock available?
There is no stock from authorised distributors for MCFE500/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFE500/35 often in real-time on the comparison pages.
What if I can't find stock of MCFE500/35?
You can fill out our help required form which you can use to request a quote for MCFE500/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.