MCFE500/25 Toroidal Power Transformers by Multicomp

TRANSFORMER 500VA 2 X 25V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.99

Distributor Stock
Logo for Farnell
Farnell
from US$75.99
No stock
Buy Now
Logo for element14
element14
from US$115.68
-
Buy Now

Specifications

Power Rating 500VA
Secondary Voltages 2 x 25V
Secondary Current Nom 10A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 147.1mm
External Length / Height 64.7mm
Fixing Hole Diameter 8.2mm
Output Voltage 25V
Regulation 5%
Secondary Power 250VA
Temperature Rise 55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE500/25?

Additional datasheets, footprints and schematics for MCFE500/25 are listed on our Part Details page. You can also find images and similar parts to MCFE500/25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE500/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE500/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE500/25 fall under?

The MCFE500/25 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE500/25 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE500/25 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE500/25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE500/25 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFE500/25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE500/25 often in real-time on the comparison pages.

What if I can't find stock of MCFE500/25?

You can fill out our help required form which you can use to request a quote for MCFE500/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay