MCFE225/12 Part Information

Details for MCFE225/12 by Multicomp

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 225VA
Secondary Voltages 2 x 12V
Secondary Current Nom 9.38A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 125.4mm
External Length / Height 52.4mm
Fixing Hole Diameter 6.1mm
Output Voltage 12V
Regulation 6%
Secondary Power 112.5VA
Temperature Rise 48°C
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE225/12?

Additional datasheets, footprints and schematics for MCFE225/12 are listed in our Part Details tab. You can also find the MCFE225/12 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE225/12 in the Pricing & Inventory tab next to part details. You can view MCFE225/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE225/12 fall under?

The MCFE225/12 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE225/12 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE225/12 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE225/12 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MCFE225/12 have stock available?

There is no stock from authorised distributors for MCFE225/12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE225/12 often in real-time on the comparison pages.

What if I can't find stock of MCFE225/12?

You can fill out our help required form which you can use to request a quote for MCFE225/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MCFE225/12

Loading...
Loading Results for MCFE225/12
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us