MCFE050/09 Toroidal Power Transformers by Multicomp

TRANSFORMER 50VA 2 X 9V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$25.47


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$37.35
12
Buy Now
Logo for element14 element14 US$31.17
12
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 50VA
Secondary Voltages 2 x 9V
Secondary Current Nom 2.78A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 87.3mm
External Length / Height 42mm
Fixing Hole Diameter 5.1mm
Output Voltage 9V
Regulation 11%
Secondary Power 25VA
Temperature Rise 40°C


MCFE050/09 Toroidal Power Transformers by Multicomp Pro

Toroidal Transformer, 50 VA, 2 x 9V, 2.78 A, Chassis

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Toroidal Transformer, 50 Va, 2 X 9V, 2.78 A, Chassis Rohs Compliant: Yes |Multicomp Pro MCFE050/09 | Newark Electronics
TRANSFORMER, 50VA, 2 X 9V | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE050/09?

Additional datasheets, footprints and schematics for MCFE050/09 are listed on our Part Details page. You can also find images and similar parts to MCFE050/09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE050/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE050/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE050/09 fall under?

The MCFE050/09 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE050/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE050/09 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE050/09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE050/09 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFE050/09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE050/09 often in real-time on the comparison pages.

What if I can't find stock of MCFE050/09?

You can fill out our help required form which you can use to request a quote for MCFE050/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay