MCFE015/25 Part Information

Details for MCFE015/25 by Multicomp

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 15VA
Secondary Voltages 2 x 25V
Secondary Current Nom 300mA
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 62.4mm
External Length / Height 34.5mm
Fixing Hole Diameter 5.1mm
Output Voltage 25V
Regulation 16%
Secondary Power 7.5VA
Temperature Rise 35°C
RoHS Compliant

Details for MCFE015/25 by Multicomp Pro

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • Toroidal Transformer, 15 VA, 2 x 25V, 300 mA, Chassis RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE015/25?

Additional datasheets, footprints and schematics for MCFE015/25 are listed in our Part Details tab. You can also find the MCFE015/25 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE015/25 in the Pricing & Inventory tab next to part details. You can view MCFE015/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE015/25 fall under?

The MCFE015/25 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE015/25 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE015/25 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE015/25 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MCFE015/25 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MCFE015/25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE015/25 often in real-time on the comparison pages.

What if I can't find stock of MCFE015/25?

You can fill out our help required form which you can use to request a quote for MCFE015/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MCFE015/25

Loading...
Loading Results for MCFE015/25
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us