Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 15VA |
---|---|
Secondary Voltages | 2 x 9V |
Secondary Current Nom | 830mA |
Transformer Mounting | Chassis |
Primary Voltages | 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 62.4mm |
External Length / Height | 34.5mm |
Fixing Hole Diameter | 5.1mm |
Output Voltage | 9V |
Regulation | 16% |
Secondary Power | 7.5VA |
Temperature Rise | 35°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Toroidal Transformer, 15 Va, 2 X 9V, 830 Ma, Chassis Rohs Compliant: Yes |Multicomp Pro MCFE015/09 | Newark Electronics |
TRANSFORMER, 15VA, 2 X 9V | element14 |
Where can I find additional details, specifications and documents for a MCFE015/09?
Additional datasheets, footprints and schematics for MCFE015/09 are listed on our Part Details page. You can also find images and similar parts to MCFE015/09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFE015/09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE015/09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFE015/09 fall under?
The MCFE015/09 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFE015/09 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE015/09 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFE015/09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFE015/09 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFE015/09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFE015/09 often in real-time on the comparison pages.
What if I can't find stock of MCFE015/09?
You can fill out our help required form which you can use to request a quote for MCFE015/09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.