MCFE015/06 Toroidal Power Transformers by Multicomp

TRANSFORMER 15VA 2 X 6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$18.89


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$25.87
4
Buy Now
Logo for element14 element14 US$21.61
4
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 15VA
Secondary Voltages 2 x 6V
Secondary Current Nom 1.25A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 62.4mm
External Length / Height 34.5mm
Fixing Hole Diameter 5.1mm
Output Voltage 6V
Regulation 16%
Secondary Power 7.5VA
Temperature Rise 35°C


MCFE015/06 Toroidal Power Transformers by Multicomp Pro

Toroidal Transformer, 15 VA, 2 x 6V, 1.25 A, Chassis

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

TRANSFORMER, 15VA, 2 X 6V | Farnell
Toroidal Transformer, 15 Va, 2 X 6V, 1.25 A, Chassis Rohs Compliant: Yes |Multicomp Pro MCFE015/06 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE015/06?

Additional datasheets, footprints and schematics for MCFE015/06 are listed on our Part Details page. You can also find images and similar parts to MCFE015/06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE015/06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE015/06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE015/06 fall under?

The MCFE015/06 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE015/06 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE015/06 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE015/06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE015/06 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MCFE015/06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE015/06 often in real-time on the comparison pages.

What if I can't find stock of MCFE015/06?

You can fill out our help required form which you can use to request a quote for MCFE015/06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay