Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 64KB, 64KB |
No. of Pins | 388Pins |
MPU Case Style | BGA |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 266MHz |
Embedded Interface Type | I2C UART DMA |
MPU Family | Coldfire V4 |
MPU Series | MCF547x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5475 |
Cache on Chip L1/L2 Memory | 64KB |
Clock Frequency | 266MHz |
No. of Bits | 32bit |
No. of I/O's | 99I/O's |
Operating Temperature Range | 0°C to +70°C |
RAM Size | 32KB |
Supply Voltage Range | 1.43V to 1.57V 3V to 3.6V |
Termination Type | Surface Mount Device |
MPU MCF5xxx RISC 32-Bit 266MHz 2.5V/3.3V 388-Pin BGA Tray | EBV Elektronik |
32 Bit Microprocessor-Mpu, 266Mhz, Bga-388 | Newark Electronics |
MPU, 32BIT, COLDFIRE V4, 388PBGA | Farnell |
Where can I find additional details, specifications and documents for a MCF5475VR266?
Additional datasheets, footprints and schematics for MCF5475VR266 are listed on our Part Details page. You can also find images and similar parts to MCF5475VR266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5475VR266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5475VR266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5475VR266 fall under?
The MCF5475VR266 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5475VR266 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5475VR266 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5475VR266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5475VR266 have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MCF5475VR266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5475VR266 often in real-time on the comparison pages.
What if I can't find stock of MCF5475VR266?
You can fill out our help required form which you can use to request a quote for MCF5475VR266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.