No. of Channels | - |
---|---|
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | 388Pins |
Logic Case Style | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Architecture | Coldfire v4 |
CPU Speed | 266MHz |
Clock Frequency | 200MHz |
Controller Family/Series | ColdFire |
Embedded Interface Type | I2C UART DMA |
Flash Memory Size | 128KB |
MCU Case Style | BGA |
MPU Core Size | 32bit |
No. of Bits | 32bit |
No. of I/O's | 99I/O's |
No. of Timers | 6 |
Operating Temperature Range | 0°C to +70°C |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 32KB |
Supply Voltage Range | 1.43V to 1.58V 3V to 3.6V |
Termination Type | Surface Mount Device |
Ic, 32Bit Mpu, 200Mhz, Bga-388 | Newark Electronics |
MPU MCF5xxx RISC 32-Bit 200MHz 2.5V/3.3V 388-Pin BGA Tray | Avnet America |
MCU, 32BIT, COLDFIRE V4, 266MHZ, BGA-388 | element14 |
Where can I find additional details, specifications and documents for a MCF5470VR200?
Additional datasheets, footprints and schematics for MCF5470VR200 are listed on our Part Details page. You can also find images and similar parts to MCF5470VR200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5470VR200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5470VR200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5470VR200 fall under?
The MCF5470VR200 is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to MCF5470VR200 when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5470VR200 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5470VR200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5470VR200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCF5470VR200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5470VR200 often in real-time on the comparison pages.
What if I can't find stock of MCF5470VR200?
You can fill out our help required form which you can use to request a quote for MCF5470VR200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.