Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.92
|
110
in stock
|
Buy Now |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 8KB, 8KB |
No. of Pins | 208Pins |
MPU Case Style | FQFP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 90MHz |
Embedded Interface Type | I2C UART |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MCF5307CAI90B?
Additional datasheets, footprints and schematics for MCF5307CAI90B are listed on our Part Details page. You can also find images and similar parts to MCF5307CAI90B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5307CAI90B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5307CAI90B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5307CAI90B fall under?
The MCF5307CAI90B is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5307CAI90B when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5307CAI90B you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5307CAI90B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5307CAI90B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCF5307CAI90B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5307CAI90B often in real-time on the comparison pages.
What if I can't find stock of MCF5307CAI90B?
You can fill out our help required form which you can use to request a quote for MCF5307CAI90B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.