Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | 256Pins |
Logic Case Style | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Architecture | Coldfire v2 |
Base Number | 5272 |
CPU Speed | 66MHz |
Cache on Chip L1/L2 Memory | 1KB |
Clock Frequency | 66MHz |
EEPROM Memory Size | 0Byte |
Embedded Interface Type | QSPI TDM UART USB |
IC Generic Number | 5272CVM66 |
Logic Function Number | 66 |
MCU Case Style | MAPBGA |
MPU Core Size | 32bit |
Memory Type | SRAM |
Microprocessor/Controller Features | IEEE 802.3 compliant Ethernet Controller USB 1.1 device controller and transceiver 3 PWM outputs 2 UARTs 1-channel DMA |
No. of I/O's | 32I/O's |
No. of Timers | 4 |
Operating Temperature Range | -40°C to +85°C |
Program Memory Size | 1KB, 1KB |
Qualified Segment | COMMERCIAL INDUSTRIAL |
RAM Memory Size | 4KB |
MCU, 32BIT, COLDFIRE V2, 66MHZ, BGA-256 | element14 |
MPU MCF5xxx RISC 32-Bit 66MHz 3.3V 196-Pin MA-BGA Tray | Avnet Asia |
Microprocessor-Mpu Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a MCF5272CVM66?
Additional datasheets, footprints and schematics for MCF5272CVM66 are listed on our Part Details page. You can also find images and similar parts to MCF5272CVM66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5272CVM66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5272CVM66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5272CVM66 fall under?
The MCF5272CVM66 is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to MCF5272CVM66 when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5272CVM66 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5272CVM66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5272CVM66 have stock available?
Authorised distributors including element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MCF5272CVM66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5272CVM66 often in real-time on the comparison pages.
What if I can't find stock of MCF5272CVM66?
You can fill out our help required form which you can use to request a quote for MCF5272CVM66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.