Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 8KB, 8KB |
No. of Pins | 196Pins |
MPU Case Style | BGA |
Supply Voltage Min | 3V |
Supply Voltage Max | 1.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 150MHz |
Embedded Interface Type | I2C SPI UART |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5271 |
Cache on Chip L1/L2 Memory | 16KB |
Clock Frequency | 150MHz |
No. of Bits | 32bit |
No. of I/O's | 97I/O's |
No. of Timers | 4 |
Operating Temperature Range | -40°C to +85°C |
RAM Size | 64KB |
Supply Voltage Range | 1.4V to 1.6V |
Termination Type | Surface Mount Device |
MPU MCF52xx RISC 32-Bit 130nm 150MHz 196-Pin MAP-BGA Tray | Avnet America |
Microprocessor | Newark Electronics |
MCF527x Series 64 KB RAM 150 MHz ColdFire 32-Bit Microcontroller - MAPBGA-196 | Future Electronics |
IC, MPU, 32BIT, COLDFIRE V2, 196BGA | Farnell |
Where can I find additional details, specifications and documents for a MCF5271CVM150?
Additional datasheets, footprints and schematics for MCF5271CVM150 are listed on our Part Details page. You can also find images and similar parts to MCF5271CVM150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5271CVM150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5271CVM150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5271CVM150 fall under?
The MCF5271CVM150 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5271CVM150 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5271CVM150 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5271CVM150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5271CVM150 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for MCF5271CVM150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5271CVM150 often in real-time on the comparison pages.
What if I can't find stock of MCF5271CVM150?
You can fill out our help required form which you can use to request a quote for MCF5271CVM150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.