MCF5270AB100 Part Information
Details for MCF5270AB100 by NXP Semiconductors
Semiconductors - ICs>Logic>Universal Bus Functions
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.7000 |
10 | 12.0800 |
100 | 11.1300 |
200 | 10.0200 |
500 | 9.0200 |
900 | 8.1200 |
2000 | 7.3000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Channels | - |
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | 160Pins |
Logic Case Style | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 1.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Architecture | Coldfire v2 |
Base Number | 5270 |
CPU Speed | 100MHz |
Cache on Chip L1/L2 Memory | 16KB |
Clock Frequency | 100MHz |
EEPROM Memory Size | 0Byte |
Embedded Interface Type | I2C SPI UART |
Frequency Typ | 50MHz |
IC Generic Number | 5270AB100 |
IC Temperature Range | Commercial |
Logic Function Number | 100 |
MCU Case Style | QFP |
MPU Core Size | 32bit |
Memory Type | SRAM |
Microprocessor/Controller Features | 10/100 Fast Ethernet Controller 3 UARTs Queued SPI I2C Four-channel DMA |
No. of Bits | 32bit |
No. of I/O's | 39I/O's |
No. of Timers | 4 |
Operating Temperature Range | 0°C to +70°C |
Program Memory Size | 8KB, 8KB |
Qualified Segment | COMMERCIAL INDUSTRIAL |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MCF5270AB100?
Additional datasheets, footprints and schematics for MCF5270AB100 are listed in our Part Details tab. You can also find the MCF5270AB100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5270AB100 in the Pricing & Inventory tab next to part details. You can view MCF5270AB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5270AB100 fall under?
The MCF5270AB100 is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to MCF5270AB100 when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5270AB100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5270AB100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MCF5270AB100 have stock available?
There is no stock from authorised distributors for MCF5270AB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5270AB100 often in real-time on the comparison pages.
What if I can't find stock of MCF5270AB100?
You can fill out our help required form which you can use to request a quote for MCF5270AB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.