Status: | Unknown |
---|---|
Series: | Coldfire V2 Family MCF523x Series Microprocessors |
RoHS: | Unknown |
Product Range | Coldfire V2 Family MCF523x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 256Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 1.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 100MHz |
Embedded Interface Type | CAN I2C SPI UART |
MPU Family | Coldfire V2 |
MPU Series | MCF523x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Microprocessor Ic | Newark Electronics |
MPU MCF5xxx RISC 32-Bit 100MHz 256-Pin MAPBGA Tray | Avnet America |
MPU, 32BIT, 100MHZ, MAPBGA-256 | element14 |
Where can I find additional details, specifications and documents for a MCF5233CVM100?
Additional datasheets, footprints and schematics for MCF5233CVM100 are listed on our Part Details page. You can also find images and similar parts to MCF5233CVM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5233CVM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5233CVM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5233CVM100 fall under?
The MCF5233CVM100 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCF5233CVM100 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5233CVM100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5233CVM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5233CVM100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCF5233CVM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5233CVM100 often in real-time on the comparison pages.
What if I can't find stock of MCF5233CVM100?
You can fill out our help required form which you can use to request a quote for MCF5233CVM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.