Status: | Unknown |
---|---|
Series: | Coldfire V2 Family MCF521x Series Microcontrollers |
RoHS: | Compliant |
Product Range | Coldfire V2 Family MCF521x Series Microcontrollers |
---|---|
Architecture | Coldfire v2 |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 81Pins |
RoHS Compliant | Yes |
32-Bit Microcontroller Ic | Newark Electronics |
MCU 32-bit MCF521x ColdFire RISC 256KB Flash 3.3V 81-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCF5213LCVM80?
Additional datasheets, footprints and schematics for MCF5213LCVM80 are listed on our Part Details page. You can also find images and similar parts to MCF5213LCVM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5213LCVM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5213LCVM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5213LCVM80 fall under?
The MCF5213LCVM80 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ColdFire.
Can I view similar or alternative parts?
You can view similar parts to MCF5213LCVM80 when available in the 16 / 32 Bit Microcontrollers - MCU - ColdFire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5213LCVM80 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5213LCVM80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCF5213LCVM80 have stock available?
Authorised distributors including Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCF5213LCVM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5213LCVM80 often in real-time on the comparison pages.
What if I can't find stock of MCF5213LCVM80?
You can fill out our help required form which you can use to request a quote for MCF5213LCVM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.