Status: | Unknown |
---|---|
Series: | Coldfire V2 Family MCF521x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Coldfire V2 Family MCF521x Series Microcontrollers |
---|---|
Architecture | Coldfire v2 |
No. of Bits | 32bit |
CPU Speed | 66MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 55I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | ColdFire V2 |
MCU Series | MCF521x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | ColdFire |
Flash Memory Size | 256KB |
IC Generic Number | 5212CAE66 |
Logic Function Number | 66 |
MPU Core Size | 32bit |
Memory Type | Flash |
Microprocessor/Controller Features | Three UARTs I2C module Queued SPI Fast ADC PWM timer DMA controller |
No. of ADC Inputs | 8 |
No. of PWM Channels | 8 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC DMA PWM Timer |
Microcontroller Mcu, 32 Bit, Coldfire V2, 66Mhz, Lqfp-64 | Newark Electronics |
MCU 32-bit MCF521x ColdFire RISC 256KB Flash 3.3V 64-Pin LQFP Tray | Avnet America |
MCU, 32BIT, COLDFIRE V2, 66MHZ, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MCF5212CAE66?
Additional datasheets, footprints and schematics for MCF5212CAE66 are listed on our Part Details page. You can also find images and similar parts to MCF5212CAE66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF5212CAE66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF5212CAE66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF5212CAE66 fall under?
The MCF5212CAE66 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MCF5212CAE66 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF5212CAE66 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF5212CAE66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF5212CAE66 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for MCF5212CAE66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF5212CAE66 often in real-time on the comparison pages.
What if I can't find stock of MCF5212CAE66?
You can fill out our help required form which you can use to request a quote for MCF5212CAE66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.