Status: | Unknown |
---|---|
Series: | Coldfire Microcontrollers |
RoHS: | Compliant |
Product Range | Coldfire Microcontrollers |
---|---|
Architecture | Coldfire v1 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 96KB |
RAM Memory Size | 8KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
RoHS Compliant | Yes |
Mcu, 32Bit, Coldfire V1, 50Mhz, Lqfp-64 | Newark Electronics |
MCU 32-bit MCF51QE ColdFire RISC 96KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCF51QE96CLH?
Additional datasheets, footprints and schematics for MCF51QE96CLH are listed on our Part Details page. You can also find images and similar parts to MCF51QE96CLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF51QE96CLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF51QE96CLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF51QE96CLH fall under?
The MCF51QE96CLH is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ColdFire.
Can I view similar or alternative parts?
You can view similar parts to MCF51QE96CLH when available in the 16 / 32 Bit Microcontrollers - MCU - ColdFire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF51QE96CLH you can contact the distributor directly for product support, shipping queries etc.
Is the MCF51QE96CLH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCF51QE96CLH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCF51QE96CLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF51QE96CLH often in real-time on the comparison pages.
What if I can't find stock of MCF51QE96CLH?
You can fill out our help required form which you can use to request a quote for MCF51QE96CLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.