| Status: | Unknown |
|---|---|
| Series: | Coldfire V1 Family MCF51JM Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | Coldfire V1 Family MCF51JM Series Microcontrollers |
|---|---|
| Architecture | Coldfire v1 |
| MCU Core Size | 32bit |
| Program Memory Size | 128KB, 128KB |
| RAM Memory Size | 16KB |
| CPU Speed | 50MHz |
| No. of I/O's | 66I/O's |
| MCU Case Style | LQFP |
| No. of Pins | 80Pins |
| Embedded Interface Type | I2C SCI SPI USB |
| MCU Applications | USB Microcontroller |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.5V |
| MCU Family | ColdFire V1 |
| MCU Series | MCF51JM |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | ColdFire V1 |
| MPU Core Size | 32bit |
| Operating Temperature Max | 105°C |
| Operating Temperature Min | -40°C |
| Peripherals | ACMP ADC PWM RTC Timer |
| MCU-Application Specific 32BIT, COLDFIRE V1, 50MHz, 16 KB RAM/128KB Program, 2.7V-5.5Vin, LQFP-80 | Avnet America |
Where can I find additional details, specifications and documents for a MCF51JM128VLK?
Additional datasheets, footprints and schematics for MCF51JM128VLK are listed on our Part Details page. You can also find images and similar parts to MCF51JM128VLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF51JM128VLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF51JM128VLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF51JM128VLK fall under?
The MCF51JM128VLK is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MCF51JM128VLK when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF51JM128VLK you can contact the distributor directly for product support, shipping queries etc.
Is the MCF51JM128VLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF51JM128VLK have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MCF51JM128VLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF51JM128VLK often in real-time on the comparison pages.
What if I can't find stock of MCF51JM128VLK?
You can fill out our help required form which you can use to request a quote for MCF51JM128VLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.