Dispensing Method | Aerosol |
---|---|
Volume | 400ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coolant / Freezer Type | Compressed Gas |
Operating Temperature Min | -50°C |
Freezer, Aerosol, 400Ml | Newark Electronics |
Electrolube MCF400 Anti-Static Freezer Spray Minimal Charging 400ml | Rapid Electronics |
FREEZER, 400ML | Farnell |
Where can I find additional details, specifications and documents for a MCF400?
Additional datasheets, footprints and schematics for MCF400 are listed on our Part Details page. You can also find images and similar parts to MCF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF400 fall under?
The MCF400 is listed under Chemicals & Adhesives > Freeze Sprays.
Can I view similar or alternative parts?
You can view similar parts to MCF400 when available in the Freeze Sprays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF400 you can contact the distributor directly for product support, shipping queries etc.
Is the MCF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF400 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for MCF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF400 often in real-time on the comparison pages.
What if I can't find stock of MCF400?
You can fill out our help required form which you can use to request a quote for MCF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.