Status: | Unknown |
---|---|
Series: | XLamp MC-E Series |
RoHS: | Unknown |
COB Colour | Red Green Blue White |
---|---|
Color Rendering Index Max | 75 |
Power Rating | 9.5W |
Luminous Flux @ Test | R 30.6lm G 67.2lm B 8.2lm W 100lm |
Forward Current @ Test | 350mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | R 2.1V G 3.4V B 3.2V W 3.1V |
Nominal CCT (K) | - |
COB Length | 7mm |
COB Width | 7.5mm |
Opto Case Style | SMD-8 Gull Wing Exposed Pad |
Lumens / Watt @ Current Test | 99lm/W |
Light Emitting Surface | - |
Lens Type | Multi-LED |
Lens Shape | Dome |
Height | 4.48mm |
Product Range | XLamp MC-E Series |
CCT | 7000K |
Forward Current @ Test / Colour | R 350mA G 350mA B 350mA W 350mA |
Forward Current Max | R 700mA G 700mA B 700mA W 700mA |
Forward Voltage @ Test | R 2.1V G 3.4V B 3.2V W 3.1V |
LED Colour | Red Green Blue White |
LED Mounting | SMD |
Luminous Flux / Colour | R 30.6lm G 67.2lm B 8.2lm W 100lm |
Luminous Intensity Typ | 95lm |
No. of Pins | 8Pins |
Wavelength / Colour | R 630nm G 535nm B 465nm |
Where can I find additional details, specifications and documents for a MCE4CT-A2-0000-00A5AAAA1?
Additional datasheets, footprints and schematics for MCE4CT-A2-0000-00A5AAAA1 are listed on our Part Details page. You can also find images and similar parts to MCE4CT-A2-0000-00A5AAAA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCE4CT-A2-0000-00A5AAAA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE4CT-A2-0000-00A5AAAA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCE4CT-A2-0000-00A5AAAA1 fall under?
The MCE4CT-A2-0000-00A5AAAA1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCE4CT-A2-0000-00A5AAAA1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCE4CT-A2-0000-00A5AAAA1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCE4CT-A2-0000-00A5AAAA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCE4CT-A2-0000-00A5AAAA1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCE4CT-A2-0000-00A5AAAA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCE4CT-A2-0000-00A5AAAA1 often in real-time on the comparison pages.
What if I can't find stock of MCE4CT-A2-0000-00A5AAAA1?
You can fill out our help required form which you can use to request a quote for MCE4CT-A2-0000-00A5AAAA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.