MCE4CT-A2-0000-00A4AAAB1 Optoelectronics, LEDs & Displays by Cree

LED HIGH POWER RED/GREEN/BLUE/WHITE FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.23

Distributor Stock
Logo for Farnell
Farnell
from US$13.48
No stock
Buy Now
Logo for element14
element14
from US$12.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

COB Color Red Green Blue White
Colour Rendering Index Max 75
Power Rating 9.5W
Luminous Flux @ Test R 30.6lm G 67.2lm B 8.2lm W 80lm
Forward Current @ Test 350mA
CCT 4300K


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCE4CT-A2-0000-00A4AAAB1?

Additional datasheets, footprints and schematics for MCE4CT-A2-0000-00A4AAAB1 are listed on our Part Details page. You can also find images and similar parts to MCE4CT-A2-0000-00A4AAAB1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCE4CT-A2-0000-00A4AAAB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE4CT-A2-0000-00A4AAAB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCE4CT-A2-0000-00A4AAAB1 fall under?

The MCE4CT-A2-0000-00A4AAAB1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to MCE4CT-A2-0000-00A4AAAB1 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCE4CT-A2-0000-00A4AAAB1 you can contact the distributor directly for product support, shipping queries etc.

Is the MCE4CT-A2-0000-00A4AAAB1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCE4CT-A2-0000-00A4AAAB1 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCE4CT-A2-0000-00A4AAAB1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCE4CT-A2-0000-00A4AAAB1 often in real-time on the comparison pages.

What if I can't find stock of MCE4CT-A2-0000-00A4AAAB1?

You can fill out our help required form which you can use to request a quote for MCE4CT-A2-0000-00A4AAAB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay