Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now |
Capacitance Min | 1.5pF |
---|---|
Capacitance Max | 6pF |
Voltage Rating | 200V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 5mm |
Capacitance | 6pF |
Capacitance Range | 1.5pF to 6pF |
Capacitor Mounting | Through Hole |
Colour | Red |
External Length / Height | 6mm |
External Width | 5.8mm |
Insulation Resistance | 10Mohm |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +80°C |
Q @ Vr F | 300 |
Q Test Frequency | 1MHz |
Temperature Coeff. + | 250ppm/°C |
Temperature Coefficient | +250ppm/°C |
Voltage Rating V DC | 200V |
Where can I find additional details, specifications and documents for a MCCV05 A0601?
Additional datasheets, footprints and schematics for MCCV05 A0601 are listed on our Part Details page. You can also find images and similar parts to MCCV05 A0601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCV05 A0601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCV05 A0601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCV05 A0601 fall under?
The MCCV05 A0601 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCV05 A0601 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCV05 A0601 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCV05 A0601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCV05 A0601 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCV05 A0601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCV05 A0601 often in real-time on the comparison pages.
What if I can't find stock of MCCV05 A0601?
You can fill out our help required form which you can use to request a quote for MCCV05 A0601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.