Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Hitachi |
---|---|
Silicon Core Number | HDD44780 |
Kit Application Type | Display |
Application Sub Type | OLED/LCD Display |
Kit Contents | Display Interface Board HDD44780 USB Cable Pin Header CD Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Interface Board |
Features | Dot-matrix LCD Controller/Driver 16pin SIL Connector Display upto one 8-Character USB/5V Supply |
For Use With | LCD & OLED Character Displays |
Interface Board, Lcd/Oled Character, Usb | Newark Electronics |
INTERFACE BOARD, LCD/OLED CHARACTER, USB | Farnell |
Where can I find additional details, specifications and documents for a MCCMDB-16SIL-KIT?
Additional datasheets, footprints and schematics for MCCMDB-16SIL-KIT are listed on our Part Details page. You can also find images and similar parts to MCCMDB-16SIL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCMDB-16SIL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCMDB-16SIL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCMDB-16SIL-KIT fall under?
The MCCMDB-16SIL-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCCMDB-16SIL-KIT when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCMDB-16SIL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MCCMDB-16SIL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCMDB-16SIL-KIT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCCMDB-16SIL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCMDB-16SIL-KIT often in real-time on the comparison pages.
What if I can't find stock of MCCMDB-16SIL-KIT?
You can fill out our help required form which you can use to request a quote for MCCMDB-16SIL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.