No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32 |
Kit Contents | Eval Board STM32F407IG Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 168MHz STM32F407IG Cortex-M4 Gyroscope LCD Ethernet CAN Accelerometer |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F407IG |
Kit Contents | Eval Board STM32F407IG Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 168MHz STM32F407IG Cortex-M4 Gyroscope LCD Ethernet CAN Accelerometer |
Where can I find additional details, specifications and documents for a MCBSTM32F400?
Additional datasheets, footprints and schematics for MCBSTM32F400 are listed on our Part Details page. You can also find images and similar parts to MCBSTM32F400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32F400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32F400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32F400 fall under?
The MCBSTM32F400 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32F400 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32F400 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32F400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32F400 have stock available?
There is no stock from authorised distributors for MCBSTM32F400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32F400 often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32F400?
You can fill out our help required form which you can use to request a quote for MCBSTM32F400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.