Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F2xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | MCBSTM32F400 Evaluation board Keil ULINK-ME Debug adapter & MDK-ARM Lite Edition |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Serial / UART Port MicroSD Card Interface 5 Position Joystick Digital Microphone & VGA Camera |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F2xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F207IG |
Kit Contents | Starter Kit STM32F207IG Quick Start Guide ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Serial / UART Port MicroSD Card Interface 5 Position Joystick Digital Microphone & VGA Camera |
Evaluation Kit, Mcbf200 Starter Kit With Ulink-Me | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBSTM32F200UME?
Additional datasheets, footprints and schematics for MCBSTM32F200UME are listed on our Part Details page. You can also find images and similar parts to MCBSTM32F200UME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32F200UME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32F200UME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32F200UME fall under?
The MCBSTM32F200UME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32F200UME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32F200UME you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32F200UME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32F200UME have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCBSTM32F200UME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32F200UME often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32F200UME?
You can fill out our help required form which you can use to request a quote for MCBSTM32F200UME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.