Status: | Unknown |
---|---|
Series: | MCATE Series |
RoHS: | Unknown |
Product Range | MCATE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.3mm |
External Width | 4.7mm |
External Depth | 3.8mm |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Contact Current DC | 1mA |
Contact Resistance Max | 1ohm |
External Length / Height | 3.8mm |
Height | 2.3mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 100000 |
Operating Force | 40gf |
Operating Force Max | 40gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Switch Operation | Off-On |
Status: | Unknown |
---|---|
Series: | MCATE Series |
RoHS: | Compliant |
Product Range | MCATE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.3mm |
External Width | 4.7mm |
RoHS Compliant | Yes |
Switch, Detector, Spst, 1Ma, 40Gf | Newark Electronics |
SWITCH, CARD DETECT, TOP ACTUATED | element14 |
Where can I find additional details, specifications and documents for a MCATE-2-V?
Additional datasheets, footprints and schematics for MCATE-2-V are listed on our Part Details page. You can also find images and similar parts to MCATE-2-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCATE-2-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCATE-2-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCATE-2-V fall under?
The MCATE-2-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCATE-2-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCATE-2-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCATE-2-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCATE-2-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCATE-2-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCATE-2-V often in real-time on the comparison pages.
What if I can't find stock of MCATE-2-V?
You can fill out our help required form which you can use to request a quote for MCATE-2-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.