Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 690V |
For Use With | MC10 to MC74 Contactors and Overloads |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Contact Configuration | 1NO |
Contact Current Rating | 10A |
Current Rating | 10A |
External Depth | 17mm |
External Length / Height | 43mm |
External Width | 10.5mm |
Auxiliary Contacts | Newark Electronics |
CONTACT BLOCK, 1NO | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
10' High Performance Microphone Cable | Speco Technologies MCA10 | RS Americas |
Where can I find additional details, specifications and documents for a MCA-10?
Additional datasheets, footprints and schematics for MCA-10 are listed on our Part Details page. You can also find images and similar parts to MCA-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCA-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCA-10 fall under?
The MCA-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCA-10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCA-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MCA-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCA-10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MCA-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCA-10 often in real-time on the comparison pages.
What if I can't find stock of MCA-10?
You can fill out our help required form which you can use to request a quote for MCA-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.