Status: | Unknown |
---|---|
Series: | S08 Family S08D Series Microcontrollers |
RoHS: | Unknown |
Product Range | S08 Family S08D Series Microcontrollers |
---|---|
CPU Speed | 40MHz |
Program Memory Size | 32KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 53I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S08 |
MCU Series | S08D |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | S08D |
Mcu, 8Bit, S08D, 40Mhz, Lqfp-64 | Newark Electronics |
32K FLASH, 2K RAM | Avnet America |
MCU, 8BIT, S08D, 40MHZ, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MC9S08DV32AMLH?
Additional datasheets, footprints and schematics for MC9S08DV32AMLH are listed on our Part Details page. You can also find images and similar parts to MC9S08DV32AMLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC9S08DV32AMLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9S08DV32AMLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC9S08DV32AMLH fall under?
The MC9S08DV32AMLH is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC9S08DV32AMLH when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC9S08DV32AMLH you can contact the distributor directly for product support, shipping queries etc.
Is the MC9S08DV32AMLH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC9S08DV32AMLH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC9S08DV32AMLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC9S08DV32AMLH often in real-time on the comparison pages.
What if I can't find stock of MC9S08DV32AMLH?
You can fill out our help required form which you can use to request a quote for MC9S08DV32AMLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.