Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
MPU Core Size | 32bit |
---|---|
No. of Pins | 256Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a MC9328MXLVM15?
Additional datasheets, footprints and schematics for MC9328MXLVM15 are listed on our Part Details page. You can also find images and similar parts to MC9328MXLVM15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC9328MXLVM15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9328MXLVM15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC9328MXLVM15 fall under?
The MC9328MXLVM15 is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MC9328MXLVM15 when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC9328MXLVM15 you can contact the distributor directly for product support, shipping queries etc.
Is the MC9328MXLVM15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC9328MXLVM15 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC9328MXLVM15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC9328MXLVM15 often in real-time on the comparison pages.
What if I can't find stock of MC9328MXLVM15?
You can fill out our help required form which you can use to request a quote for MC9328MXLVM15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.