MC79L05ACDR Part Information
Details for MC79L05ACDR by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Specifications
Output Type | Fixed |
Input Voltage Min | -20V |
Input Voltage Max | -7V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | -5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MC79L05ACDR?
Additional datasheets, footprints and schematics for MC79L05ACDR are listed in our Part Details tab. You can also find the MC79L05ACDR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L05ACDR in the Pricing & Inventory tab next to part details. You can view MC79L05ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L05ACDR fall under?
The MC79L05ACDR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC79L05ACDR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L05ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L05ACDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MC79L05ACDR have stock available?
There is no stock from authorised distributors for MC79L05ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L05ACDR often in real-time on the comparison pages.
What if I can't find stock of MC79L05ACDR?
You can fill out our help required form which you can use to request a quote for MC79L05ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.