MC78M08CDTG Part Information

Details for MC78M08CDTG by ON Semiconductor

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Featured Distributor

Future Electronics
Future Electronics

MC78M08CDTG

Buy Now
Pricing
BreakPrice
750.5700
3750.4950
18750.4750
37500.4650
112500.4550
Stock Information
Available in stock: 2475
Additional stock arrives in: 0 weeks
Details
Manufacturer: ONSEMI

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 14V
Input Voltage Max 35V
Fixed Output Voltage Nom. 8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Linear Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 7808 Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC Lead (27-Jun-2018)
RoHS Phthalates Compliant Yes
Accuracy % 4%
No. of Outputs 1Outputs
Output Voltage Max 8V
Output Voltage Min 8V
Output Voltage Nom. 8V
Primary Input Voltage 14V
Supply Voltage Max 23VDC
Supply Voltage Min 10.5VDC
Termination Type Surface Mount Device
Voltage Regulator Type Positive Voltage
RoHS Compliant

Alternative Part Descriptions

  • IC, VOLTAGE REG, 40V, DPAK; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:500mA; RoHS Compliant: Yes | Newark Electronics
  • MC78M00 Series 0.5 A 8 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics EMEA
  • Standard Regulator Pos 8V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet America
  • IC: voltage regulator; linear,fixed; 8V; 0.5A; DPAK; SMD; 0÷125°C | Transfer Multisort Elektronik
  • MC78M08CDTG, Single Linear Voltage Regulator, 700mA 8 V, 3-Pin DPAK | Allied Electronics & Automation
  • Standard Regulator Pos 8V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet Europe
  • MC78M00 Series 0.5 A 8 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC78M08CDTG?

Additional datasheets, footprints and schematics for MC78M08CDTG are listed in our Part Details tab. You can also find the MC78M08CDTG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC78M08CDTG in the Pricing & Inventory tab next to part details. You can view MC78M08CDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC78M08CDTG fall under?

The MC78M08CDTG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to MC78M08CDTG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M08CDTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC78M08CDTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MC78M08CDTG have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Allied Electronics & Automation have stock available or on a lead time for MC78M08CDTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC78M08CDTG often in real-time on the comparison pages.

What if I can't find stock of MC78M08CDTG?

You can fill out our help required form which you can use to request a quote for MC78M08CDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MC78M08CDTG

Loading...
Loading Results for MC78M08CDTG
We use cookies to improve your experience. See our privacy policy.
Okay