Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
210,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
103,200
in stock
|
Buy Now | |
Micros
from US$0.12
|
2,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,366
in stock
|
Buy Now | |
EBV Elektronik
-
|
267,500
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 5.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 6.7 |
VI Max (V) | 30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
MC78L05A Series 4.75 VDC 100 mA Fixed Surface Mount Voltage Regulator - SOIC-8 | Future Electronics |
U-Reg +5V 0,1A SO8 | Schukat Electronic |
Standard Regulator Pos 5V 0.1A 8-Pin SOIC N | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Voltage Regulator, Fixed, 6.7 V to 30 V, Single Output, 1.7 V Drop, 5 V, 100 mA, 8 Pins, SOIC | EBV Elektronik |
Voltage Regulator 5V 0.1A SOIC8 | RS |
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic | Newark Electronics |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, SOIC-8,VS 30VDC, VO 5V | ON Semiconductor MC78L05ACDR2G | RS Americas |
onsemi Linear Fixed Voltage Regulator 5V 100mA SOIC | Distrelec |
Where can I find additional details, specifications and documents for a MC78L05ACDR2G?
Additional datasheets, footprints and schematics for MC78L05ACDR2G are listed on our Part Details page. You can also find images and similar parts to MC78L05ACDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L05ACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L05ACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L05ACDR2G fall under?
The MC78L05ACDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L05ACDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L05ACDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L05ACDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L05ACDR2G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Micros, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for MC78L05ACDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L05ACDR2G often in real-time on the comparison pages.
What if I can't find stock of MC78L05ACDR2G?
You can fill out our help required form which you can use to request a quote for MC78L05ACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.