Status: | Active |
---|---|
Series: | MC74VHCT50A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,306
in stock
|
Buy Now | |
element14
from US$0.23
|
6,829
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,829
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
High Speed: tPD = 3.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2mA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
CMOS-Compatible Outputs: VOH > 0.8VCC; VOL < 0.1VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHCT50A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 |
74VHCT Series 5.5 V 8 mA Noninverting Buffer/CMOS Logic Level Shifter - TSSOP-14 | Future Electronics |
Buffer/Shifter, Non Inverting, Tssop-14 | Newark Electronics |
BUFFER/SHIFTER, NON INVERTING, TSSOP-14 | element14 |
LOG CMOS BUFR NINVERT | RS |
Buffer 6-CH Non-Inverting CMOS 14-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC74VHCT50ADTR2G?
Additional datasheets, footprints and schematics for MC74VHCT50ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHCT50ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT50ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT50ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT50ADTR2G fall under?
The MC74VHCT50ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT50ADTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT50ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT50ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT50ADTR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC74VHCT50ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT50ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT50ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74VHCT50ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.