MC74VHC1G05DFT2G Standard Logic by ON Semiconductor

Single Inverter, Open Drain

Status: Unknown
Series: MC74VHC1G05
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1G05 is an advanced high speed CMOS inverter with open drain output fabricated with silicon gate CMOS technology. The internal circuit is composed of three stages, including an open drain output which provides the capability to set output switching level. This allows the MC74VHC1G05 to be used to interface 5 V circuits to circuits of any voltage between VCC and 5.5 V using an external resistor and power supply. The MC74VHC1G05 input structure provides protection when voltages up to 5.5 V are applied, regardless of the supply voltage.

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for Flip Electronics
Flip Electronics
from US$0.0100
117,000
in stock
Buy Now
Logo for Rochester Electronics
Rochester Electronics
from US$0.06
72,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
0
in stock
Buy Now
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Features

High Speed: tPD = 3.8ns (Typ) at VCC = 5V
Low Internal Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FET = <100
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Last 6 months Inventory & Pricing History


Alternative Descriptions

MC74VHC1G05DFT2G CMOS INVERTER, 2 - 5.5 V SC-70, 5-PIN | RS Americas
Inverter, 1 I/P, -55 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74VHC1G05DFT2G?

Additional datasheets, footprints and schematics for MC74VHC1G05DFT2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G05DFT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74VHC1G05DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G05DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74VHC1G05DFT2G fall under?

The MC74VHC1G05DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to MC74VHC1G05DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G05DFT2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74VHC1G05DFT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74VHC1G05DFT2G have stock available?

Authorised distributors including Flip Electronics, Rochester Electronics, RS Americas and Newark Electronics have stock available or on a lead time for MC74VHC1G05DFT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74VHC1G05DFT2G often in real-time on the comparison pages.

What if I can't find stock of MC74VHC1G05DFT2G?

You can fill out our help required form which you can use to request a quote for MC74VHC1G05DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.