Status: | Active |
---|---|
Series: | MC74LCX541 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
2,465
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.23
|
2,500
in stock
|
Buy Now | |
element14
from US$0.36
|
2,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,851
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed for 2.3 to 3.6V VCC Operation |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet America |
Buffer, -40 To 85Deg C | Newark Electronics |
74LCX Series 2.3 to 3.6 V 24 mA CMOS Octal Buffer - TSSOP-20 | Future Electronics |
BUFFER, NON INVERTING, OCTAL, TSSOP-20 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC74LCX541DTR2G?
Additional datasheets, footprints and schematics for MC74LCX541DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74LCX541DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX541DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX541DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX541DTR2G fall under?
The MC74LCX541DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX541DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX541DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX541DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX541DTR2G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Avnet Asia and element14 have stock available or on a lead time for MC74LCX541DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX541DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LCX541DTR2G?
You can fill out our help required form which you can use to request a quote for MC74LCX541DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.