Status: | Active |
---|---|
Series: | MC74LCX14 |
RoHS: | Compliant |
Designed for 2.3 V to 3.6 V VCC Operation |
5 V Tolerant Inputs - Interface Capability With 5 V TTL Logic |
LVTTL Compatible |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current (10 mA) Substantially Reduces System Power Requirements |
Latch Performance Exceeds 500 mA |
Current Drive Capability is 24 mA at the Outputs |
Pin and Function Compatible with Other Standard Logic Families |
ESD Performance: HBM > 2000 V; Machine Model > 100 V |
Chip Complexity: 41 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74LCX14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP Rail | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Logic Function:Inverter | Newark Electronics |
INVERTER, 1 I/P, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC74LCX14DTG?
Additional datasheets, footprints and schematics for MC74LCX14DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX14DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX14DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX14DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX14DTG fall under?
The MC74LCX14DTG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX14DTG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX14DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX14DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX14DTG have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for MC74LCX14DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX14DTG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX14DTG?
You can fill out our help required form which you can use to request a quote for MC74LCX14DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.