Status: | Active |
---|---|
Series: | MC74HC4538A |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,589
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
2,500
in stock
|
Buy Now | |
element14
from US$0.24
|
1,589
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Unlimited Rise and Fall Times Allowed on the Trigger Inputs |
Output Pulse is Independent of the Trigger Pulse Width |
+/- 10% Guaranteed Pulse Width Variation from Part to Part (Using the Same Test Jig) |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 3.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 145 FETs or 36 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC4538A |
---|---|
Compliance | Pb-free Halide free |
Type | Multivibrator |
VCC Min (V) | 3 |
VCC Max (V) | 6 |
tpd Max (ns) | 35 |
PD Max (W) | 0.5 |
IO Max (mA) | 4 |
Package Type | SOIC-16 |
Log Cmos Mltivibrt Dual Rohs Compliant: Yes |Onsemi MC74HC4538ADR2G | Newark Electronics |
Monostable Multivibrator Dual 16-Pin SOIC T/R | Avnet America |
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16 | element14 |
74HC Series 3 to 6 V Dual Precision Monostable Multivibrator - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74HC4538ADR2G?
Additional datasheets, footprints and schematics for MC74HC4538ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4538ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4538ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4538ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4538ADR2G fall under?
The MC74HC4538ADR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4538ADR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4538ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4538ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4538ADR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Avnet Asia and element14 have stock available or on a lead time for MC74HC4538ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4538ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC4538ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC4538ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.