| Status: | Active |
|---|---|
| Series: | MC74HC245A |
| RoHS: | Compliant |
Prices starting from US$0.22
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.28
|
3,000
in stock
|
Buy Now |
|
Avnet America
from US$0.22
|
3,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.44
|
1,000
in stock
|
Buy Now |
|
Avnet Silica
-
|
15,000
in stock
|
Buy Now |
|
TME
from US$0.43
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.28
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Output Drive Capability: 15 LSTTL Loads |
| Outputs Directly Interface to CMOS, NMOS, and TTL |
| Operating Voltage Range: 2 to 6 V |
| Low Input Current: 1 mA |
| High Noise Immunity Characteristic of CMOS Devices |
| In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
| Chip Complexity: 308 FETs or 77 Equivalent Gates |
| Pb-Free Packages are Available |
| Description | MC74HC245A |
|---|---|
| Compliance | Pb-free Halide free |
| Channels | 8 |
| Output | 3-State |
| VCC Min (V) | 2 |
| VCC Max (V) | 6 |
| tpd Max (ns) | 15 |
| IO Max (mA) | 6 |
| Package Type | SOIC-20W |
| Logic Device Type:Transceiver, Non Inverting | Newark Electronics |
| 74HC Series 2 to 6 V Octal 3-St Non-Inverting Bus/Transceiver - SOIC-20 | Future Electronics |
| IC: digital | TME |
| MC74HC245ADWR2G, BUS TRANSCEIVER NON-INVERTING LSTTL, 2 TO 6 V, 20-PIN SOIC | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC245ADWR2G?
Additional datasheets, footprints and schematics for MC74HC245ADWR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC245ADWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC245ADWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC245ADWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC245ADWR2G fall under?
The MC74HC245ADWR2G is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC245ADWR2G when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC245ADWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC245ADWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC245ADWR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Rochester Electronics and Avnet Silica have stock available or on a lead time for MC74HC245ADWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC245ADWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC245ADWR2G?
You can fill out our help required form which you can use to request a quote for MC74HC245ADWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.