Status: | Active |
---|---|
Series: | MC74HC161A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,008
in stock
|
Buy Now | |
element14
from US$0.21
|
1,385
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 192 FETs or 48 Equivalent Gates |
Pb-Free Packages are Available* |
Applications |
---|
Industrial |
Description | MC74HC161A |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 16 |
PD Max (W) | 0.5 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
PRESETTABLE BINARY COUNTER, -40TO125DEGC | element14 |
MC74HC161ADG, LOG CMOS COUNTER 4BIT | RS |
IC: digital | Transfer Multisort Elektronik |
Presettable Binary Counter, -40To125Degc Rohs Compliant: Yes |Onsemi MC74HC161ADG | Newark Electronics |
MC74HC161ADG 4-stage Binary Counter, 2 - 6 V, 16-Pin SOIC | ON Semiconductor MC74HC161ADG | RS Americas |
Counter Single 4-Bit Binary UP 16-Pin SOIC Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC74HC161ADG?
Additional datasheets, footprints and schematics for MC74HC161ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC161ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC161ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC161ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC161ADG fall under?
The MC74HC161ADG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74HC161ADG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC161ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC161ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC161ADG have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MC74HC161ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC161ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC161ADG?
You can fill out our help required form which you can use to request a quote for MC74HC161ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.