Status: | Active |
---|---|
Series: | MC74ACT244 |
RoHS: | Compliant |
3-State Outputs Drive Bus Lines or Buffer Memory Address Registers |
Outputs Source/Sink 24 mA |
ACT244 Has TTL Compatible Inputs |
Description | MC74ACT244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
Logic Family/Base Number:74Act244 | Newark Electronics |
MC74ACT244 Series 4.5 to 5.5 V 3 State Octal Buffer/Line Driver - SOIC-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74ACT244DWR2G?
Additional datasheets, footprints and schematics for MC74ACT244DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT244DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT244DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT244DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT244DWR2G fall under?
The MC74ACT244DWR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT244DWR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT244DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT244DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT244DWR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC74ACT244DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT244DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT244DWR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT244DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.