Status: | Active |
---|---|
Series: | MC74AC4040 |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
370
in stock
|
Buy Now | |
element14
from US$1.04
|
788
in stock
|
Buy Now | |
Farnell
from US$0.99
|
788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
33
in stock
|
Buy Now | |
Avnet America
-
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
140 MHz Typ. Clock |
Outputs Source/Sink 24 mA |
Operating Voltage Range: 2.0 to 6.0 V |
High Noise Immunity |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74AC4040 |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
PD Max (W) | 0.75 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
IC, LOGIC, 74AC, COUNTER | element14 |
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL | RS |
IC: digital | Transfer Multisort Elektronik |
Counter Single 12-Bit Binary UP 16-Pin SOIC Rail | Avnet America |
12 Stage Bin Ripple Counter, Soic-16 | Newark Electronics |
MC74AC4040DG Counter Flip Flop IC, Single Ended, 2 - 6 V, 16-Pin SOIC | ON Semiconductor MC74AC4040DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74AC4040DG?
Additional datasheets, footprints and schematics for MC74AC4040DG are listed on our Part Details page. You can also find images and similar parts to MC74AC4040DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC4040DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC4040DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC4040DG fall under?
The MC74AC4040DG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74AC4040DG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC4040DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC4040DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC4040DG have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MC74AC4040DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC4040DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC4040DG?
You can fill out our help required form which you can use to request a quote for MC74AC4040DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.