Status: | Unknown |
---|---|
Series: | Sierra Wireless MC Series |
RoHS: | Unknown |
Module Applications | Computing Networking Industrial IoT & M2M |
---|---|
Data Rate | 300Mbps |
Module Interface | USB |
Product Range | Sierra Wireless MC Series |
SVHC | No SVHC (17-Dec-2015) |
Module, Iot, 300/50Mbps, 1.8V, Usb | Newark Electronics |
MODULE, IOT, 300/50MBPS, 1.8V, USB | Farnell |
Where can I find additional details, specifications and documents for a MC7455?
Additional datasheets, footprints and schematics for MC7455 are listed on our Part Details page. You can also find images and similar parts to MC7455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7455 fall under?
The MC7455 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to MC7455 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7455 you can contact the distributor directly for product support, shipping queries etc.
Is the MC7455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC7455 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC7455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7455 often in real-time on the comparison pages.
What if I can't find stock of MC7455?
You can fill out our help required form which you can use to request a quote for MC7455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.