| Status: | Unknown |
|---|---|
| Series: | HC05 Microcontrollers |
| RoHS: | Unknown |
| Controller Family/Series | M68HC05 |
|---|---|
| CPU Speed | 4MHz |
| Program Memory Size | 8KB, 8KB |
| RAM Memory Size | 176Byte |
| No. of Pins | 44Pins |
| MCU Case Style | LCC |
| No. of I/O's | 31I/O's |
| Embedded Interface Type | SCI SPI |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Packaging | Tube |
| Product Range | HC05 Microcontrollers |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (17-Dec-2015) |
| Clock Frequency | 4.2MHz |
| EEPROM Memory Size | 7.8KB |
| Flash Memory Size | 8KB |
| IC Generic Number | 68HC705 |
| MPU Core Size | 8bit |
| Memory Type | RAM |
| Microprocessor/Controller Features | 8000 bytes EPROM |
| No. of Bits | 8bit |
| No. of Timers | 1 |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Oscillator Type | External |
| Peripherals | Timer |
| Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
| Termination Type | Surface Mount Device |
| Hc05 Core + 8K Ram + Epr/ Tube Rohs Compliant: Yes |Nxp MC68HC705C8ACFNE | Newark Electronics |
Where can I find additional details, specifications and documents for a MC68HC705C8ACFNE?
Additional datasheets, footprints and schematics for MC68HC705C8ACFNE are listed on our Part Details page. You can also find images and similar parts to MC68HC705C8ACFNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68HC705C8ACFNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68HC705C8ACFNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68HC705C8ACFNE fall under?
The MC68HC705C8ACFNE is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC68HC705C8ACFNE when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68HC705C8ACFNE you can contact the distributor directly for product support, shipping queries etc.
Is the MC68HC705C8ACFNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68HC705C8ACFNE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC68HC705C8ACFNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68HC705C8ACFNE often in real-time on the comparison pages.
What if I can't find stock of MC68HC705C8ACFNE?
You can fill out our help required form which you can use to request a quote for MC68HC705C8ACFNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.