Status: | Unknown |
---|---|
Series: | Coldfire+ Family MC683xx Series Microprocessors |
RoHS: | Unknown |
Product Range | Coldfire+ Family MC683xx Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 240Pins |
MPU Case Style | QFP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 33MHz |
Embedded Interface Type | SPI UART |
MPU Family | Coldfire+ |
MPU Series | MC683xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU M683xx RISC 32-Bit 0.57um 33MHz 240-Pin FQFP Tray | Avnet Asia |
MPU, 32BIT, 33MHZ, QFP-240 | Farnell |
Where can I find additional details, specifications and documents for a MC68360AI33L?
Additional datasheets, footprints and schematics for MC68360AI33L are listed on our Part Details page. You can also find images and similar parts to MC68360AI33L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68360AI33L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68360AI33L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68360AI33L fall under?
The MC68360AI33L is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MC68360AI33L when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68360AI33L you can contact the distributor directly for product support, shipping queries etc.
Is the MC68360AI33L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68360AI33L have stock available?
Authorised distributors including Avnet Asia and Farnell have stock available or on a lead time for MC68360AI33L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68360AI33L often in real-time on the comparison pages.
What if I can't find stock of MC68360AI33L?
You can fill out our help required form which you can use to request a quote for MC68360AI33L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.